Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.54
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
7,411
in stock
|
Buy Now | |
element14
from US$0.07
|
7,411
in stock
|
Buy Now | |
Farnell
from US$0.09
|
7,411
in stock
|
Buy Now | |
Heilind Electronics
from US$0.07
|
4,518
in stock
|
Buy Now | |
RS Americas
from US$0.09
|
1,107
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.07
|
1,054
in stock
|
Buy Now | |
Welectron
from US$5.30
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$26.40
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.49
|
3
in stock
|
Buy Now | |
Rutronik
from US$0.10
|
-
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$471.92
|
-
|
Buy Now | |
Carlton-Bates
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Stud Size - Imperial | - |
---|---|
Stud Size - Metric | - |
Terminal Material | Brass |
Product Range | - |
Body Material | Brass |
Connector Type | Lug Mechanical |
Contact Material | Brass |
Hole Diameter | 0.136" |
Terminal, Mechanical Lug, 0.136In Solder | Newark Electronics |
TERMINAL, MECHANICAL LUG, 0.136IN SOLDER | element14 |
PC TERMINAL LUG | Heilind Electronics |
Terminal Lug | RS Americas |
SOLDER TERMINAL LUGS | Rutronik |
PC TERMINAL LUG | Future Electronics |
Lug | Carlton-Bates |
Terminals SOLDER TERMINAL MATTE TINNED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
BLONDER TONGUE INDOOR SPLITTERS, NUMBER OF WAYS | 4, FREQUENCY |
---|
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VAC | 24V |
---|---|
Heat Temperature Max | 900°F |
Kit Contents | Solder Station, Solder Iron & Iron Holder |
Pencil Power Rating | 40W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 3.556mm |
Overall Length | 4.75mm |
Bore Size | 6mm |
External Width | 6.35mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4004?
Additional datasheets, footprints and schematics for 4004 are listed on our Part Details page. You can also find images and similar parts to 4004 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4004 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4004 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4004 fall under?
The 4004 is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to 4004 when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4004 you can contact the distributor directly for product support, shipping queries etc.
Is the 4004 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4004 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 4004.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4004 often in real-time on the comparison pages.
What if I can't find stock of 4004?
You can fill out our help required form which you can use to request a quote for 4004 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.