Status: | Unknown |
---|---|
Series: | 4000 Series |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.39
|
46
in stock
|
Buy Now | |
Farnell
from US$3.23
|
859
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.13
|
347
in stock
|
Buy Now | |
RS Americas
from US$1.12
|
184
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
135
in stock
|
Buy Now | |
Rapid Electronics
from US$9.01
|
118
in stock
|
Buy Now | |
Chip One Stop
from US$6.29
|
118
in stock
|
Buy Now | |
Newark Electronics
from US$7.39
|
79
in stock
|
Buy Now | |
element14
from US$6.61
|
79
in stock
|
Buy Now | |
Welectron
from US$63.01
|
5
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$308.13
|
-
|
Buy Now | |
Carlton-Bates
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.08
|
-
|
Buy Now |
Switch Operation | On-(Off) |
---|---|
Contact Configuration | SPST |
Contact Voltage AC Nom | 220V |
Contact Voltage DC Nom | - |
Contact Current Max | 1A |
Switch Terminals | Solder |
Product Range | 4000 Series |
Pushbutton Switches SPST NC Blk Button | Rapid Electronics |
Switch, Pushbutton, Spst, 1A, 220V | Newark Electronics |
SWITCH, PUSHBUTTON, SPST, 1A, 220V | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Spacer Type | Round |
---|---|
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Outer Diameter | 6.35mm |
Inner Diameter | 4.343mm |
Overall Length | 3.175mm |
Body Diameter | 0.25" |
Bore Size | 4.293mm |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Terminal Material | Brass |
---|---|
Body Material | Brass |
Connector Type | Lug, Mechanical |
Contact Material | Brass |
Stud Size - Metric | 3.45mm |
RoHS Compliant | Yes |
Thick Brass Matte Tin Plated Terminal Lug | Future Electronics |
PC TERMINAL LUG | Heilind Electronics |
Tip: solder lug ring | Transfer Multisort Elektronik |
PC TERMINAL LUGS | Rutronik |
Lug | Carlton-Bates |
Terminals TP TERM BRS TIN PLT MATTE TINNED | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 2Contacts |
---|
Where can I find additional details, specifications and documents for a 4002?
Additional datasheets, footprints and schematics for 4002 are listed on our Part Details page. You can also find images and similar parts to 4002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4002 fall under?
The 4002 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 4002 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4002 you can contact the distributor directly for product support, shipping queries etc.
Is the 4002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4002 have stock available?
Authorised distributors including Farnell, Future Electronics, Heilind Electronics, Transfer Multisort Elektronik and RS Americas have stock available or on a lead time for 4002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4002 often in real-time on the comparison pages.
What if I can't find stock of 4002?
You can fill out our help required form which you can use to request a quote for 4002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.