Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Raceway / Duct Material | Steel |
---|---|
External Length | 64mm |
External Height | 38mm |
Accessory Type | Coupler Fitting |
For Use With | 4000 Series Raceway |
RoHS Compliant | No |
Raceway Fitting | Newark Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
Function Generator | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 4001A?
Additional datasheets, footprints and schematics for 4001A are listed on our Part Details page. You can also find images and similar parts to 4001A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4001A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4001A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4001A fall under?
The 4001A is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct Fittings.
Can I view similar or alternative parts?
You can view similar parts to 4001A when available in the Raceway & Duct Fittings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4001A you can contact the distributor directly for product support, shipping queries etc.
Is the 4001A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4001A have stock available?
Authorised distributors including RS Americas, Newark Electronics and Carlton-Bates have stock available or on a lead time for 4001A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4001A often in real-time on the comparison pages.
What if I can't find stock of 4001A?
You can fill out our help required form which you can use to request a quote for 4001A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.