Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | Steel Screwdriver Blades or Other Small Tools |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
External Depth | 29mm |
External Height | 50.8mm |
External Width | 52mm |
Height | 50mm |
Magnetiser/Demagnetiser, 2In X 2In X 1In | Newark Electronics |
Magnetizer and Demagnetizer | Wiha Tools 40010 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
RoHS Compliant | NA |
---|
Where can I find additional details, specifications and documents for a 40010?
Additional datasheets, footprints and schematics for 40010 are listed on our Part Details page. You can also find images and similar parts to 40010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40010 fall under?
The 40010 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Magnetiser / Demagnetiser.
Can I view similar or alternative parts?
You can view similar parts to 40010 when available in the Magnetiser / Demagnetiser range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40010 you can contact the distributor directly for product support, shipping queries etc.
Is the 40010 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40010 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Rapid Electronics have stock available or on a lead time for 40010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40010 often in real-time on the comparison pages.
What if I can't find stock of 40010?
You can fill out our help required form which you can use to request a quote for 40010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.