Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Ammeter Function | AC Current |
---|---|
Current Measuring Range AC | 200mA to 4000A |
Ammeter Response Type | True RMS |
Display Count | 4000 |
No. of Digits / Alpha | 3.75 |
Ranging | Auto |
RoHS Compliant | Yes |
Ac Ammeter, Handheld, 0.2A-4000A, 14" | Newark Electronics |
Where can I find additional details, specifications and documents for a 4000D-14 W/6 LEAD?
Additional datasheets, footprints and schematics for 4000D-14 W/6 LEAD are listed on our Part Details page. You can also find images and similar parts to 4000D-14 W/6 LEAD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4000D-14 W/6 LEAD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4000D-14 W/6 LEAD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4000D-14 W/6 LEAD fall under?
The 4000D-14 W/6 LEAD is listed under Test & Measurement > Multimeters & Clamp Meters > Ammeters.
Can I view similar or alternative parts?
You can view similar parts to 4000D-14 W/6 LEAD when available in the Ammeters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4000D-14 W/6 LEAD you can contact the distributor directly for product support, shipping queries etc.
Is the 4000D-14 W/6 LEAD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 4000D-14 W/6 LEAD have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 4000D-14 W/6 LEAD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4000D-14 W/6 LEAD often in real-time on the comparison pages.
What if I can't find stock of 4000D-14 W/6 LEAD?
You can fill out our help required form which you can use to request a quote for 4000D-14 W/6 LEAD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.