Status: | Unknown |
---|---|
Series: | 40 Series |
RoHS: | Unknown |
Prices starting from US$2.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.89
|
1,291
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.58
|
878
in stock
|
Buy Now | |
Newark Electronics
from US$7.99
|
565
in stock
|
Buy Now | |
element14
from US$7.11
|
565
in stock
|
Buy Now | |
Farnell
from US$7.32
|
565
in stock
|
Buy Now | |
Conrad
from US$7.52
|
362
in stock
|
Buy Now | |
RS Americas
from US$7.68
|
244
in stock
|
Buy Now | |
SOS electronic
from US$2.65
|
206
in stock
|
Buy Now | |
Rapid Electronics
from US$5.84
|
63
in stock
|
Buy Now | |
Chip One Stop
from US$7.75
|
60
in stock
|
Buy Now | |
Micros
from US$4.58
|
40
in stock
|
Buy Now | |
Carlton-Bates
from US$6.08
|
15
in stock
|
Buy Now | |
Distrelec
from US$7.04
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$7.66
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 8A |
Product Range | 40 Series |
Relay Mounting | Through Hole |
Coil Type | AC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30V |
Contact Material | Silver Nickel |
Coil Resistance | 320ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2019) |
Approval Bodies | BEAB CSA DEMKO IMQ SEMKO NF-USE SETI SEV UL VDE |
Approval Category | BEAB CSA DEMKO IMQ NF-USE SEMKO SETI SETI SEV UL VDE |
Coil Current | 45mA |
Coil Operating Lower Percent Limit | 80% |
Coil Operating Upper Percent Limit | 150% |
Coil Voltage VAC Nom | 24V |
Contact Current Max | 15A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Current Rating | 8A |
DC Coil Power | 500mW |
External Depth | 25mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.4mm |
Nom Operating Power | 1.2VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Operating Time | 10ms |
DPDT miniature PCB relay,8A 24Vac coil | RS |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay, Power, Dpdt, 24Vac, 8A, Tht Rohs Compliant: Yes |Finder 40.52.8.024.0000 | Newark Electronics |
RELAY, DPDT, 24VAC, 8A | element14 |
Guaranteed isolation between the coil and the contacts according to EN 50178, EN 60204, EN 60335.This text is machine translated. | Conrad |
Minature PCB Relay, 5mm Pnning, 2 Pole, 8A, 50/60Hz, 24V, AgNi, nPDT, 40 Series | Finder 40.52.8.024.0000 | RS Americas |
Power Relay 24VAC 2c 8A max.400VAC 320Ohm AgNi, Socketable/THT | SOS electronic |
Finder 40.52.8.024.0000 24V Relay (Miniature) DPDT AC 8A | Rapid Electronics |
24V AC | Micros |
Relay, General Purpose | Carlton-Bates |
Finder PCB Power Relay 40 2CO 8A AC 24V 320Ohm | Distrelec |
Power Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a 40.52.8.024.0000?
Additional datasheets, footprints and schematics for 40.52.8.024.0000 are listed on our Part Details page. You can also find images and similar parts to 40.52.8.024.0000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 40.52.8.024.0000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 40.52.8.024.0000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 40.52.8.024.0000 fall under?
The 40.52.8.024.0000 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to 40.52.8.024.0000 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 40.52.8.024.0000 you can contact the distributor directly for product support, shipping queries etc.
Is the 40.52.8.024.0000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 40.52.8.024.0000 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 40.52.8.024.0000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 40.52.8.024.0000 often in real-time on the comparison pages.
What if I can't find stock of 40.52.8.024.0000?
You can fill out our help required form which you can use to request a quote for 40.52.8.024.0000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.