Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Brown |
---|---|
Number of Rows | 2 |
Tab Width | 3mm, .118in |
Tab Thickness | .8mm, .031in |
Interface Plating | Tin (Sn) |
Length | 34.6mm, 1.3494in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .197in, 5mm |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 158°F, 80°C, 176°F, 70°C, 167°F, 75°C |
Operating Temperature Range | -40 – 176°F, -40 – 80°C |
Where can I find additional details, specifications and documents for a 4-963211-1?
Additional datasheets, footprints and schematics for 4-963211-1 are listed on our Part Details page. You can also find images and similar parts to 4-963211-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-963211-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-963211-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-963211-1 fall under?
The 4-963211-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 4-963211-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-963211-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-963211-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-963211-1 have stock available?
There is no stock from authorised distributors for 4-963211-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-963211-1 often in real-time on the comparison pages.
What if I can't find stock of 4-963211-1?
You can fill out our help required form which you can use to request a quote for 4-963211-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.