Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$5.28
|
984
in stock
|
Buy Now | |
Rapid Electronics
from US$3.72
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$3.76
|
500
in stock
|
Buy Now | |
Farnell
from US$4.00
|
400
in stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
-
|
Buy Now | |
Avnet America
from US$3.35
|
-
|
Buy Now | |
RS Americas
from US$4.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Stamped | No |
Number of Positions | 50 |
Contact Type | Socket |
Contact Base Material | Beryllium Copper |
Contact Current Rating (Max) | 3A |
Row-to-Row Spacing | 2.54mm, .1in |
Connector Height | .24in, 6.1mm |
Connector Length | 2.5in, 63.5mm |
コネクタの高さ | 6.1mm |
Termination Resistance | 12mΩ |
Dielectric Withstanding Voltage (Max) | 750V |
Operating Voltage | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Nylon - GF |
Housing Color | Black |
Housing Entry Configuration | Both Ends Closed |
Approved Standards | UL E28476, CSA LR7189 |
Zugelassene Standards | CSA LR7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
Strain Relief | Without |
Mating Retention Type | Detent Latching |
For Use With | Header |
Comment | Strain reliefs may be purchased separately. Refer to Strain Relief Part No. 87921-1 (for 10 thru 18 positions) or Strain Relief Part No. 87710-1 (for 20 positions and larger). |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Wire & Cable |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -65 – 105°C |
50 MODIV HSG COMP DR .100 POL Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 50 Centerline (Pitch): .1 in Housing Receptacle Wire-to-Board 50 | Wire-To-Board Connector Assembly & Housing | Part Number: 4-87631-1 | Internal Number: 4-87631-1 | .1" | TE Connectivity | TE Store |
Headers&Wire Housings 50 HSG COMP DR .1POL | Rapid Electronics |
CONN HOUSING, RCPT, 50POS, 2.54MM | Farnell |
Wire-Board Connector Receptacle 50 Position, 2.54Mm | Newark Electronics |
Conn Housing RCP 50 POS 2.54mm Crimp ST Cable Mount | Avnet America |
Connector, AMPMODU, 50 Modiv Hsg Comp Dr .100 Pol | TE Connectivity 4-87631-1 | RS Americas |
Where can I find additional details, specifications and documents for a 4-87631-1?
Additional datasheets, footprints and schematics for 4-87631-1 are listed on our Part Details page. You can also find images and similar parts to 4-87631-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-87631-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-87631-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-87631-1 fall under?
The 4-87631-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-87631-1 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-87631-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-87631-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-87631-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 4-87631-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-87631-1 often in real-time on the comparison pages.
What if I can't find stock of 4-87631-1?
You can fill out our help required form which you can use to request a quote for 4-87631-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.