Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.08
Distributor | Stock | ||
---|---|---|---|
Newark
from US$155.40
|
155
in stock
|
Buy Now | |
Rapid Electronics
from US$194.09
|
175
in stock
|
Buy Now | |
Chip One Stop
from US$118.00
|
155
in stock
|
Buy Now | |
Farnell
from US$204.38
|
124
in stock
|
Buy Now | |
Distrelec
from US$217.33
|
20
in stock
|
Buy Now | |
Avnet America
from US$130.28
|
-
|
Buy Now | |
TTI Europe
from US$144.02
|
-
|
Buy Now | |
Richardson RFPD
from US$93.08
|
-
|
Buy Now | |
Sager
from US$97.73
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Positive Stop Ferrule | Without |
---|---|
Wire Size | 16AWG |
Assembly Length | 304.8mm, 12in |
Operating Voltage | 10000VDC |
Packaging Method | Package |
Packaging Quantity | 20 |
Sealable | No |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Lead Assembly |
Contact Type | Socket |
Termination Method to Wire & Cable | Pre-Terminated to Cable |
Shielded | No |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Standard Circular Connector LGH 1/2 SNGL MLD END | Rapid Electronics |
Standard Circular Connector Lgh 1/2 Sngl Mld End |Amp Te Connectivity 4-830611-8 | Newark Electronics |
CIR CABLE, LGH-FREE END, 304.8MM | Farnell |
TE Connectivity LGH 1/2 SNGL MLD END Standard Circular C | Distrelec |
Cable Assembly Lead 0.305m 16AWG 1 POS LGH SKT | Avnet America |
MISCELLANEOUS CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | LGH |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 12" |
Cable Length - Metric | 304.8mm |
Jacket Colour | White |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-830611-8?
Additional datasheets, footprints and schematics for 4-830611-8 are listed on our Part Details page. You can also find images and similar parts to 4-830611-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-830611-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-830611-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-830611-8 fall under?
The 4-830611-8 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-830611-8 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-830611-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-830611-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-830611-8 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 4-830611-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-830611-8 often in real-time on the comparison pages.
What if I can't find stock of 4-830611-8?
You can fill out our help required form which you can use to request a quote for 4-830611-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.