Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 16WGE1 |
Prices starting from US$4.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.19
|
No stock
|
Buy Now | |
Rapid Electronics
from US$5.20
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$5.40
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$5.86
|
1
in stock
|
Buy Now | |
Avnet America
from US$4.19
|
-
|
Buy Now | |
RS Americas
from US$5.52
|
-
|
Buy Now | |
Distrelec
from US$4.92
|
-
|
Buy Now | |
Sager
from US$4.16
|
-
|
Buy Now |
Current Rating | 16A |
---|---|
Leakage Current (Max) (250VAC, 50Hz) | .2mA |
Voltage (Max) | 250VAC |
Leakage Current (Max) (120VAC, 60Hz) | .1mA |
Mount Style | Bulkhead |
Filter Type | Power Line |
Output Type | .250" FASTON |
Input Type | .250" FASTON |
Ground Choke Option | No |
Filtered | Yes |
Operating Temperature Range | -10 – 40°C |
Power Line Filters 16WGE1=F4338D | Rapid Electronics |
Power Line Filters 16Wge1=F4338D |Amp Te Connectivity 4-6609089-7 | Newark Electronics |
Power Line Filter 50Hz/60Hz 16A 250VAC Quick Connect Panel Mount | Avnet America |
Filter, 16WGE1=F4338D | TE Connectivity 4-6609089-7 | RS Americas |
TE Connectivity - AMP Single Phase EMI Filter 250V | Distrelec |
Power Line Filters 16A MOBILE ENHANCED TERMINALS | Sager |
Where can I find additional details, specifications and documents for a 4-6609089-7?
Additional datasheets, footprints and schematics for 4-6609089-7 are listed on our Part Details page. You can also find images and similar parts to 4-6609089-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-6609089-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-6609089-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-6609089-7 fall under?
The 4-6609089-7 is listed under EMI Filters > Power Line Filters > Single Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-6609089-7 when available in the Single Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-6609089-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-6609089-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-6609089-7 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for 4-6609089-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-6609089-7 often in real-time on the comparison pages.
What if I can't find stock of 4-6609089-7?
You can fill out our help required form which you can use to request a quote for 4-6609089-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.