Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Material | Nylon |
Bundle Range Diameter | 50.8mm, 2in |
Length | 9in, 226mm |
Thickness | 1.6mm, .063in |
Width | .2988in, 7.59mm |
Agency/Standard | UL |
Packaging Quantity | 50 |
Packaging Method | Bag |
Product Type | Cable Tie |
Tensile Strength | 120lbf, 534Newton |
Cable Tie Style | Heavy Duty |
AMP-TY HD BLK TY2HDB Cable Tie Style: Heavy Duty Packaging Method: Bag Tensile Strength: 120 lbf Tensile Strength: 534 Newton Product Length: 9 in Heavy Duty Bag 120 lbf 534 Newton | Cable Ties | Part Number: 4-603225-0 | Internal Number: 4-603225-0 | TE Connectivity | TE Store |
Amp-Ty Hd Blk Ty2Hdb Rohs Compliant: Yes |Amp Te Connectivity 4-603225-0 | Newark Electronics |
Cable Accessories Tie Nylon Black Bag | Avnet America |
Where can I find additional details, specifications and documents for a 4-603225-0?
Additional datasheets, footprints and schematics for 4-603225-0 are listed on our Part Details page. You can also find images and similar parts to 4-603225-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-603225-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-603225-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-603225-0 fall under?
The 4-603225-0 is listed under Wire & Cable > Wire & Cable Accessories > Cable Ties.
Can I view similar or alternative parts?
You can view similar parts to 4-603225-0 when available in the Cable Ties range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-603225-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-603225-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-603225-0 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 4-603225-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-603225-0 often in real-time on the comparison pages.
What if I can't find stock of 4-603225-0?
You can fill out our help required form which you can use to request a quote for 4-603225-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.