Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Sealant | No |
---|---|
Sleeve Material | Copper |
Sleeve Plating Material | Tin |
Contact Transmits (Typical) | Signal (Data)/Power |
Contact Spring Plating Material | Gold |
Contact Spring Plating Thickness | 1.27µm, 30µin |
Contact Base Material | Beryllium Copper |
Contact Mating Area Plating Thickness | 30µin, 30µm |
Contact Type | Socket |
Socket Type | Discrete |
Contact Current Rating (Max) | 6.5A |
Socket Length | .143in, 3.63mm |
Wire Size | .326 – .518mm², 22 – 20AWG |
Hole Size (Recommended) | 1.83mm, .072in |
PCB Thickness (Recommended) | .031 – .125in, .79 – 3.18mm |
Mating Pin Diameter Range | .028 – .033in, .71 – .84mm |
Circuit Application | Power & Signal |
Spring Material | Beryllium Copper |
Packaging Method | Loose Piece, Bag |
Packaging Quantity | 2000 |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector System | Cable-to-Board |
Profile | Zero |
Connector & Contact Terminates To | Printed Circuit Board |
Sleeve Style | Open Bottom |
Insertion Method | Hand/Semi-Automatic |
Termination Method to Wire & Cable | Solder |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
SOCKET,MIN-SPR W/N SN-AU SER-4 Socket Length: 3.63 mm Socket Length: .143 in PCB Hole Diameter: .072 in PCB Hole Diameter: 1.83 mm Socket Sleeve Style: Open Bottom Miniature Spring Sockets: Open Bottom & Beryllium Copper & 6.5A | 3.63 mm .143" .072" 1.83 mm | Part Number: 4-5332070-4 | Internal Number: 4-5332070-4 | TE Connectivity | TE Store |
Ic&component Sockets Skt Min-Spr W/N Sn-Au Ser-4 |Amp Te Connectivity 4-5332070-4 | Newark Electronics |
Conn Discrete Socket SKT 1 POS Solder ST SMD Loose Piece | Avnet America |
SOCKET, MIN-SPR W/N SN-AU SER-4, Pin Sockets | TE Connectivity 4-5332070-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | 4 Series |
RoHS: | Unknown |
No. of Contacts | 1Contacts |
---|---|
Connector Type | PCB Socket |
Pitch Spacing | - |
Product Range | 4 Series |
Row Pitch | - |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-5332070-4?
Additional datasheets, footprints and schematics for 4-5332070-4 are listed on our Part Details page. You can also find images and similar parts to 4-5332070-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-5332070-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-5332070-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-5332070-4 fall under?
The 4-5332070-4 is listed under Connectors > Card & Socket Connectors > Discrete Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-5332070-4 when available in the Discrete Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-5332070-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-5332070-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-5332070-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 4-5332070-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-5332070-4 often in real-time on the comparison pages.
What if I can't find stock of 4-5332070-4?
You can fill out our help required form which you can use to request a quote for 4-5332070-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.