Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | |
---|---|
Number of Switches | |
Configuration (Pole-Throw) | |
Number of Positions | |
Auto-Insertable | |
Contact Current Rating | |
Solder Tail Contact Plating | |
Contact Mating Area Plating Material | |
Contact Base Material | |
Length | |
Height | |
Voltage Rating | |
Housing Material | |
Low Profile | |
Centerline | |
Housing Color | |
UL Flammability Rating | |
Mounting Angle | |
Mounting Type | |
Comment | |
Packaging Method | |
Packaging Quantity | |
Actuator Style | |
Switch Type | |
Sealed | |
Product Type | |
Termination Post Length | |
Operating Temperature Range |
Dip Sw 10 Posn W/Tape Au |Alcoswitch Te Connectivity 4-435626-4 | Newark Electronics |
Switch, Dip Switch, 10 Posn W/Tape Au | TE Connectivity 4-435626-4 | RS Americas |
Switch DIP OFF ON SPST 10 Recessed Rocker 0.1A 24VDC PC Pins 2.54mm Thru-Hole Tube | Avnet America |
Where can I find additional details, specifications and documents for a 4-435626-4?
Additional datasheets, footprints and schematics for 4-435626-4 are listed on our Part Details page. You can also find images and similar parts to 4-435626-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-435626-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-435626-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-435626-4 fall under?
The 4-435626-4 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-435626-4 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-435626-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-435626-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-435626-4 have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for 4-435626-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-435626-4 often in real-time on the comparison pages.
What if I can't find stock of 4-435626-4?
You can fill out our help required form which you can use to request a quote for 4-435626-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.