Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.33
|
18,305
in stock
|
Buy Now | |
Newark Electronics
from US$0.37
|
18,305
in stock
|
Buy Now | |
Rapid Electronics
from US$0.33
|
18,305
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
18,305
in stock
|
Buy Now | |
Farnell
from US$0.40
|
14,784
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now |
Connector Profile | Standard |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Card Entry Style | Side |
Connector Contact Load Condition | Selectively Loaded |
Number of Positions | 5 |
Contact Retention Within Housing | Without |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | 1.3mm, .051in |
Wire Size | 24 – 22AWG, .22 – .35mm² |
PCB Thickness (Recommended) | .059in, 1.5mm |
Height | .29in, 7.35mm |
Card Slot Depth | 5mm, .2in |
Housing Material | PBT GF |
Housing Color | Green |
Housing Entry Configuration | Both Ends Open |
Centerline (Pitch) | 2.5mm, .098in |
Mating Alignment | With |
Mating Alignment Type | Keyed |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Retention | Without |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Method | Tray |
Packaging Quantity | 3080 |
Connector System | Wire-to-Board |
Wire/Cable Type | Discrete Wire |
Connector & Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
Duoplug Standard, Female Conn. |Amp Te Connectivity 4-284931-5 | Newark Electronics |
DUOPLUG Standard female conn. | Rapid Electronics |
TE Connectivity DUOPLUG Standard female conn. Headers & Wire Housings DUOPLUG Standard female conn | Distrelec |
CONNECTOR, RCPT, 5POS, 2.5MM | Farnell |
DUOPLUG STANDARD, FEMALE CONN. | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2.5mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 4-284931-5?
Additional datasheets, footprints and schematics for 4-284931-5 are listed on our Part Details page. You can also find images and similar parts to 4-284931-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-284931-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-284931-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-284931-5 fall under?
The 4-284931-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-284931-5 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-284931-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-284931-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-284931-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-284931-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-284931-5 often in real-time on the comparison pages.
What if I can't find stock of 4-284931-5?
You can fill out our help required form which you can use to request a quote for 4-284931-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.