Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Body Material | PA GF |
---|---|
Cable Exit Angle | 90° |
Color | Black |
Number of Rows | 4 |
Number of Positions | 64 |
Mating Tab Width | .025in, .64mm |
Length | 3.496in, 88.8mm |
Height | 68mm, 2.677in |
Width | 38.5mm, 1.516in |
Operating Voltage | 24VDC |
Nominal Voltage Architecture | 24V, 12V |
Centerline (Pitch) | .098in, 2.5mm |
Polarized | No |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Box |
Packaging Quantity | 155 |
Row-to-Row Spacing | .118in, 3mm |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Device |
Sealable | Yes |
Primary Locking Feature | Integrated in Housing |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Strain Relief | No |
Operating Temperature Range | -40 – 257°F, -40 – 125°C |
Where can I find additional details, specifications and documents for a 4-284272-3?
Additional datasheets, footprints and schematics for 4-284272-3 are listed on our Part Details page. You can also find images and similar parts to 4-284272-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-284272-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-284272-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-284272-3 fall under?
The 4-284272-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 4-284272-3 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-284272-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-284272-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-284272-3 have stock available?
There is no stock from authorised distributors for 4-284272-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-284272-3 often in real-time on the comparison pages.
What if I can't find stock of 4-284272-3?
You can fill out our help required form which you can use to request a quote for 4-284272-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.