Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Row-to-Row Spacing | .37in, 9.4mm |
---|---|
Number of Positions | 12 |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100 – 300µin, 2.54 – 7.62µm |
Contact Retention | Without |
Centerline (Pitch) | .118in, 3mm |
Housing Material | Nylon |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Package |
Connector System | Wire-to-Board |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Product Type | Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Headers & Wire Housings 12P Micro Mnl Assy |Amp Te Connectivity 4-2315124-2 | Newark Electronics |
Mechanical Hold Down Assembly Dual Row Surface Mount | Future Electronics |
Where can I find additional details, specifications and documents for a 4-2315124-2?
Additional datasheets, footprints and schematics for 4-2315124-2 are listed on our Part Details page. You can also find images and similar parts to 4-2315124-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2315124-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2315124-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2315124-2 fall under?
The 4-2315124-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2315124-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2315124-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2315124-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2315124-2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 4-2315124-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2315124-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2315124-2?
You can fill out our help required form which you can use to request a quote for 4-2315124-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.