Status: | Unknown |
---|---|
Series: | CHAMP Series |
RoHS: | Unknown |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.36
|
4,658
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
6,137
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
4,658
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
4,658
in stock
|
Buy Now | |
Farnell
from US$0.39
|
3,750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
1,841
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
200
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | CHAMP Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 90° |
Connector Body Material | Thermoplastic Body |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CLAMP, CABLE | Heilind Electronics |
Headers & Wire Housings Cable Clamp |Amp Te Connectivity 4-229910-1 | Newark Electronics |
I/O Connectors CABLE CLAMP | Rapid Electronics |
D-SUB BACK SHELL, 90DEG, THERMOPLASTIC | Farnell |
CLAMP, CABLE | TE Connectivity 4-229910-1 | RS Americas |
Connector Accessories Clamp Black | Avnet America |
Where can I find additional details, specifications and documents for a 4-229910-1 .?
Additional datasheets, footprints and schematics for 4-229910-1 . are listed on our Part Details page. You can also find images and similar parts to 4-229910-1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-229910-1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-229910-1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-229910-1 . fall under?
The 4-229910-1 . is listed under Unknown Parts.
Can I view similar or alternative parts?
You can view similar parts to 4-229910-1 . when available in the Unknown Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-229910-1 . you can contact the distributor directly for product support, shipping queries etc.
Is the 4-229910-1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-229910-1 . have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 4-229910-1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-229910-1 . often in real-time on the comparison pages.
What if I can't find stock of 4-229910-1 .?
You can fill out our help required form which you can use to request a quote for 4-229910-1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.