Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Material | Brass |
---|---|
Insulation Material | Polyamide |
Shell Plating Material | Nickel |
Number of Signal Positions | 5 |
Preloaded | Yes |
Number of Positions | 5 |
Number of Power Positions | 0 |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Contact Type | Pin |
Mating Retention | With |
嵌合調整のタイプ | Keyed |
Polarization Code | A |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Sealable | Yes |
Shell Type | Plastic |
Shielded | No |
Product Type | Connector |
Shell Size | 12 |
IP Water Sealing Level | 8 |
IP Dust Sealing Level | 6 |
M12.MALE.PNLREAR.ACODE.5P.PCBSTAND.STRT Connector System: Wire-to-Board Number of Positions: 5 Sealable: Yes Contact Current Rating (Max): 4 A Circuit Application: Signal Wire-to-Board 5 4 A | Standard Circular Connector | Part Number: 4-2172070-2 | Internal Number: 4-2172070-2 | TE Connectivity | TE Store |
Circular Metric Conn M12 Male Pnlrear 5P Acode |Amp Te Connectivity 4-2172070-2 | Newark Electronics |
5 Position Circular Connector Receptacle, Male Pins Solder | Future Electronics |
Connector, M12, Male.Panelrear.Acode.5P.PCBstand.Strt | TE Connectivity 4-2172070-2 | RS Americas |
Conn Circular PIN 5 POS Solder RA Thru-Hole 5 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-2172070-2?
Additional datasheets, footprints and schematics for 4-2172070-2 are listed on our Part Details page. You can also find images and similar parts to 4-2172070-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-2172070-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-2172070-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-2172070-2 fall under?
The 4-2172070-2 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-2172070-2 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-2172070-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-2172070-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-2172070-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, RS Americas and Avnet Abacus have stock available or on a lead time for 4-2172070-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-2172070-2 often in real-time on the comparison pages.
What if I can't find stock of 4-2172070-2?
You can fill out our help required form which you can use to request a quote for 4-2172070-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.