Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.76
|
180
in stock
|
Buy Now | |
TE Store
from US$3.43
|
320
in stock
|
Buy Now | |
TTI Europe
from US$1.92
|
120
in stock
|
Buy Now | |
Newark Electronics
from US$2.03
|
-
|
Buy Now | |
Avnet America
from US$1.83
|
-
|
Buy Now | |
RS Americas
from US$1.75
|
-
|
Buy Now | |
Boersig
from US$1.91
|
-
|
Buy Now | |
Farnell
from US$1.75
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 40 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Row-to-Row Spacing | 2.54mm, .1in |
Housing Color | Gray |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Circuit Application | Signal |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector & Housing Type | Plug |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C, -85 – 221°F |
AMP LATCH D/P ASSY Connector System: Wire-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 40 2.54 mm .1" | Ribbon Cable Connector | Part Number: 4-216791-0 | Internal Number: 4-216791-0 | TE Connectivity | TE Store |
DIP Plug IDC pcb 40 way 2.54mm AmpLatch | RS |
Amp Latch D/P Assy |Amp Te Connectivity 4-216791-0 | Newark Electronics |
Conn IDC Connector M 40 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America |
AMP-LATCH Series, Right Angle Cable Mount IDC Conn Plug,40 Way,2 Row,2.54mm Pitch | TE Connectivity 4-216791-0 | RS Americas |
Where can I find additional details, specifications and documents for a 4-216791-0?
Additional datasheets, footprints and schematics for 4-216791-0 are listed on our Part Details page. You can also find images and similar parts to 4-216791-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-216791-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-216791-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-216791-0 fall under?
The 4-216791-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-216791-0 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-216791-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-216791-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-216791-0 have stock available?
Authorised distributors including TE Store, RS, TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for 4-216791-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-216791-0 often in real-time on the comparison pages.
What if I can't find stock of 4-216791-0?
You can fill out our help required form which you can use to request a quote for 4-216791-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.