Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.49
|
29,400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
29,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
29,400
in stock
|
Buy Now | |
Distrelec
from US$0.44
|
29,400
in stock
|
Buy Now | |
Farnell
from US$0.36
|
23,625
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
TE Store
from US$0.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Signal Positions | 12 |
---|---|
PCB Mount Orientation | Vertical |
Row-to-Row Spacing | .205in, 5.2mm |
Number of Rows | 2 |
Number of Positions | 12 |
Keying | D |
Number of Power Positions | 12 |
Tab Width | .0197in, .5mm |
Contact Layout | Matrix |
Contact Mating Area Plating Thickness | 78.73µm, 2µin |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
Contact Base Material | Brass |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Retention | With |
Length | .86in, 21.9mm |
Wire Size | .21 – .53mm², 414.44 – 1045.97CMA, 24 – 20AWG |
Mating Post Length | 6.6mm, .26in |
Height | .561in, 14.25mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Operating Voltage | 250VDC, 250VAC |
Housing Color | Yellow |
Centerline (Pitch) | 3.3mm, .129in |
Housing Material | PA 66 GF |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Mating Alignment Type | Keyed |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mount Alignment | With |
Mating Retention | With |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Circuit Application | Power & Signal |
For Use With | Plug Housing |
Packaging Method | Box & Tray |
Packaging Quantity | 175 |
Housing Type | Receptacle |
Product Type | Header Assembly |
Contact Type | Tab |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Shrouded |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .125in, 3.18mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Header Assy 12Pos,keying-D,new Gic3.3 |Amp Te Connectivity 4-1971906-6 | Newark Electronics |
HEADER ASSY 12POS KEYING-D NEW GIC3.3 | Rapid Electronics |
TE Connectivity HEADER ASSY 12POS KEYING-D NEW GIC3.3 He | Distrelec |
CONNECTOR, HEADER, 12POS, 3.3MM, PCB | Farnell |
Grace Inertia Header 12P Key-D 3.3 | RS |
HEADER ASSY 12POS,KEYING-D,NEW GIC3.3 Rectangular Power Connector Type: Header Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): 3.3 mm Header Receptacle Wire-to-Board 12 | Rectangular Power Connector | Part Number: 4-1971906-6 | Internal Number: 4-1971906-6 | 3.3 mm | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 4-1971906-6?
Additional datasheets, footprints and schematics for 4-1971906-6 are listed on our Part Details page. You can also find images and similar parts to 4-1971906-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1971906-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1971906-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1971906-6 fall under?
The 4-1971906-6 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1971906-6 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1971906-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1971906-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1971906-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1971906-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1971906-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1971906-6?
You can fill out our help required form which you can use to request a quote for 4-1971906-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.