Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Ejector Type | Standard |
---|---|
Number of Positions | 240 |
Module Orientation | Vertical |
Contact Current Rating (Max) | .75A |
Centerline (Pitch) | 1mm, .039in |
Connector Mounting Type | Board Mount |
Polarization | Left |
PCB Mount Retention Type | Boardlock |
PCB Mounting Style | Through Hole |
Circuit Application | Signal |
Packaging Method | Box & Tray, Tray |
DRAM Type | Double Data Rate (DDR) 3 |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | 1.9mm, .075in |
Product Type | Socket |
Sealable | No |
Connector System | Board-to-Board |
Operating Temperature Range | -67 – 311°F, -55 – 155°C |
CONN SKT DIMM 240POS PCB | Future Electronics |
Conn DDR3 Socket SKT 240 POS 1mm Solder ST Thru-Hole Tray | Avnet America |
Where can I find additional details, specifications and documents for a 4-1932000-6?
Additional datasheets, footprints and schematics for 4-1932000-6 are listed on our Part Details page. You can also find images and similar parts to 4-1932000-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1932000-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1932000-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1932000-6 fall under?
The 4-1932000-6 is listed under Connectors > Card & Socket Connectors > Memory Sockets > DIMM Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1932000-6 when available in the DIMM Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1932000-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1932000-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1932000-6 have stock available?
Authorised distributors including Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 4-1932000-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1932000-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1932000-6?
You can fill out our help required form which you can use to request a quote for 4-1932000-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.