Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879267-9 |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.49
|
3,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.46
|
3,000
in stock
|
Buy Now | |
TTI Europe
from US$0.48
|
250
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Boersig
from US$0.50
|
-
|
Buy Now | |
Farnell
from US$1.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 3.05 x 1.55 x .55mm |
Voltage Rating | 200V |
Resistance Range | 1MΩ – 1GΩΩ |
Tolerance | .1% |
Resistance | 1MΩ |
Power Rating | .25W |
Mount Style | Surface Mount |
Packaging Method | Cut Tape Length |
Product Type | Fixed Resistor |
Size Code | 1206 |
Resistor Type | Precision Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±15ppm/°C |
Thin Film Res.-SMD 1MOhm 1/4W 15PPM CUT LENGTH | Rapid Electronics |
1M OHM .1% 15PPM | TTI Europe |
1 MOhms â–’0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thin Film | Future Electronics |
SMD Chip Resistor, 1 MOhm, ± 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, High Power Precision | Avnet America |
SMD Chip Resistor, 1 MOhm, � 0.1%, 250 mW, 1206 [3216 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1879267-9?
Additional datasheets, footprints and schematics for 4-1879267-9 are listed on our Part Details page. You can also find images and similar parts to 4-1879267-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879267-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879267-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879267-9 fall under?
The 4-1879267-9 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1879267-9 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879267-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879267-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879267-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TTI Europe, Future Electronics and Avnet America have stock available or on a lead time for 4-1879267-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879267-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1879267-9?
You can fill out our help required form which you can use to request a quote for 4-1879267-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.