Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879021-7 |
Number of Resistors | 1 |
---|---|
Dimensions | 10.5 x 5.5 x 5mm |
Voltage Rating | 500V |
Resistance | 8.2Ω |
Power Rating | 3W |
Tolerance | 5% |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Termination Type | Solder |
Number of Terminations | 2 |
Temperature Coefficient | ±200ppm/°C |
10.5 x 5.5 x 5 mm 3 W 8.2 Ohm ▒5% ▒200 ppm/░C SMT Power Resistor | Future Electronics |
Res Wirewound 8.2 Ohm 5% 3W ±200ppm/°C Molded SMD T/R | Avnet America |
8.2 OHM 3W 5% | TTI Europe |
Res Wirewound 8.2 Ohm 5% 3W �200ppm/�C Molded SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1879021-7?
Additional datasheets, footprints and schematics for 4-1879021-7 are listed on our Part Details page. You can also find images and similar parts to 4-1879021-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879021-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879021-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879021-7 fall under?
The 4-1879021-7 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1879021-7 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879021-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879021-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879021-7 have stock available?
Authorised distributors including Future Electronics, Avnet America, Boersig, TTI Europe and Avnet Abacus have stock available or on a lead time for 4-1879021-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879021-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1879021-7?
You can fill out our help required form which you can use to request a quote for 4-1879021-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.