Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1879011-1 |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.20
|
930
in stock
|
Buy Now | |
Newark Electronics
from US$0.28
|
930
in stock
|
Buy Now | |
Rapid Electronics
from US$0.21
|
930
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
930
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Boersig
from US$0.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 6.7 x 4 x 3.55mm |
Resistance Range | 1kΩ – 1MΩΩ |
Resistance | 10KΩ |
Voltage Rating | 300V |
Tolerance | 5% |
Power Rating | 2W |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Element Type | Metal Film |
Product Type | Fixed Resistor |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±100ppm/°C |
Thin Film Resistors - Smd 10Kohms 2Watt 300V |Amp Te Connectivity 4-1879011-1 | Newark Electronics |
Thin Film Resistors-SMD 10KOhms 2Watt 300V | Rapid Electronics |
TE Connectivity SMF2 10K 5% Thick Film Resistors - SMD 1 | Distrelec |
Surface Mount Resistors | Future Electronics |
SMD Chip Resistor, 10 kOhm, ± 5%, 2 W, 2616 [6740 Metric], Metal Film, Power | Avnet America |
SMD Chip Resistor, 10 kOhm, � 5%, 2 W, 2616 [6740 Metric], Metal Film, Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1879011-1?
Additional datasheets, footprints and schematics for 4-1879011-1 are listed on our Part Details page. You can also find images and similar parts to 4-1879011-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1879011-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1879011-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1879011-1 fall under?
The 4-1879011-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1879011-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1879011-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1879011-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1879011-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-1879011-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1879011-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1879011-1?
You can fill out our help required form which you can use to request a quote for 4-1879011-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.