Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A107P3ZQ04 |
Prices starting from US$4.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.80
|
201
in stock
|
Buy Now | |
Rapid Electronics
from US$5.22
|
201
in stock
|
Buy Now | |
Chip One Stop
from US$5.20
|
201
in stock
|
Buy Now | |
Distrelec
from US$4.88
|
201
in stock
|
Buy Now | |
Avnet America
from US$4.21
|
-
|
Buy Now | |
Sager
from US$4.06
|
-
|
Buy Now |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Bushing Style | Threaded |
Bushing Thread Size | 1/4-40 UNS-2A |
Actuator Finish | Nickel |
Operating Function | On Off (On) |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Contact Base Material | Copper |
Contact Current Rating | 5A |
Switch Contact Plating Material | Silver |
Toggle Length | .485in, 12.32mm |
Bushing Length | .35in |
Dielectric Strength | 1000VAC |
Voltage Rating | 125 VAC, 28 VDC |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Style | Large Flat with Bushing |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Termination Type | Wire Lugs |
Toggle Sw Sp On-Off-(On) Flat Lug Toggle Switch |Amp Te Connectivity 4-1825137-8 | Newark Electronics |
Toggle SW SP ON-OFF-(ON) FLAT LUG TOGGLE SWITCH | Rapid Electronics |
TE Connectivity - AMP Toggle Switch 5A 28VDC ON-OFF-MOM SPDT | Distrelec |
AMP4-1825137-8 | Avnet America |
Toggle Switches SP ON-OFF-(ON) FLAT LUG TOGGLE SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1825137-8?
Additional datasheets, footprints and schematics for 4-1825137-8 are listed on our Part Details page. You can also find images and similar parts to 4-1825137-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825137-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825137-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825137-8 fall under?
The 4-1825137-8 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825137-8 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825137-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825137-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825137-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1825137-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825137-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1825137-8?
You can fill out our help required form which you can use to request a quote for 4-1825137-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.