Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | A105T1ZQ04 |
Seal Type | Terminal Seal (Epoxy) |
---|---|
Actuator Finish | Nickel |
Bushing Style | Unthreaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Switch Contact Plating Material | Silver |
Contact Current Rating | 5A |
Contact Base Material | Copper |
Toggle Length | .49in, 12.4mm |
Bushing Length | .28in |
Insulation Resistance | 1000MΩ |
Voltage Rating | 125 VAC, 28 VDC |
Dielectric Strength | 1000VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-1 |
Mounting Type | Solder |
Toggle Style | Large with Bushing |
Switch Type | Toggle |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Termination Type | Wire Lugs |
Switch Toggle (ON) OFF (ON) SPDT Large Toggle Wire Lug 5A 250VAC 28VDC Panel Mount with Threads Bulk | Avnet America |
Toggle Switches 5A (On) Off (On) SPDT | Sager |
Where can I find additional details, specifications and documents for a 4-1825137-1?
Additional datasheets, footprints and schematics for 4-1825137-1 are listed on our Part Details page. You can also find images and similar parts to 4-1825137-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825137-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825137-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825137-1 fall under?
The 4-1825137-1 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825137-1 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825137-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825137-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825137-1 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 4-1825137-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825137-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1825137-1?
You can fill out our help required form which you can use to request a quote for 4-1825137-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.