Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | ASE62RL04 |
Actuator Color | Natural |
---|---|
Actuator Material | Nylon |
Actuator Travel | .11in, 2.79mm |
Configuration (Pole-Throw) | Six Pole - Double Throw |
Number of Positions | 6 |
Number of Actuators | Single |
Contact Current Rating | .3A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Length | 1in, 25.4mm |
Width | .2902in, 7.37mm |
Actuator Length | .1098in, 2.79mm |
Stamped Marking | With |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Surface Mount |
PCB Mount Retention | Without |
Mounting Angle | Right Angle |
Packaging Method | Tube |
Switch Type | Slide |
Threaded Case | Without |
Product Type | Switch |
Terminal Configuration | Standard |
Actuator Style | Extended, Side |
Grade | Telecom |
Switch Style | Auto-Insertable |
Termination Type | SMT, Gull Wing |
Switch, Ase62Rl04=6Pdt Autoslide | TE Connectivity 4-1825010-6 | RS Americas |
Ase62Rl04=6Pdt Autoslide |Te Connectivity 4-1825010-6 | Newark Electronics |
Switch Slide 6PDT Side Slide 0.3A 115VDC Gull Wing SMD Tube | Avnet America |
Slide Switches ASE62RL04=6PDT AUTOSLIDE | Sager |
Where can I find additional details, specifications and documents for a 4-1825010-6?
Additional datasheets, footprints and schematics for 4-1825010-6 are listed on our Part Details page. You can also find images and similar parts to 4-1825010-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1825010-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1825010-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1825010-6 fall under?
The 4-1825010-6 is listed under Relays, Contactors & Switches > Switches > Slide Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1825010-6 when available in the Slide Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1825010-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1825010-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1825010-6 have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 4-1825010-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1825010-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1825010-6?
You can fill out our help required form which you can use to request a quote for 4-1825010-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.