Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD12Y-PLUS,
F40495-000 |
Marker Material | Polyoxymethylene |
---|---|
Marker Color | Yellow |
Marker Style | Snap-On |
Marker Size | STD 12 |
Compatible Cable Diameter | 4.5 – 6mm, .177 – .236in |
Printed Marking Color | Black |
Packaging Method | Strip |
Packaging Quantity | 376 |
Printed Marking | + |
Marker Cut | Straight |
Wire Labels&Markers STD12Y-PLUS | Rapid Electronics |
TE Connectivity STD12Y-PLUS Wire Labels & Markers STD12Y | Distrelec |
Std12Y-Plus |Raychem Te Connectivity 4-1768045-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 4-1768045-1?
Additional datasheets, footprints and schematics for 4-1768045-1 are listed on our Part Details page. You can also find images and similar parts to 4-1768045-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1768045-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1768045-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1768045-1 fall under?
The 4-1768045-1 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 4-1768045-1 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1768045-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1768045-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1768045-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, TTI Europe and Boersig have stock available or on a lead time for 4-1768045-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1768045-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1768045-1?
You can fill out our help required form which you can use to request a quote for 4-1768045-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.