Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
STD03Y-C,
A23838-000 |
Prices starting from US$0.0215
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
65,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0336
|
86,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
20,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.0267
|
20,700
in stock
|
Buy Now | |
Avnet America
from US$0.0262
|
-
|
Buy Now | |
Boersig
from US$0.0342
|
-
|
Buy Now | |
TTI Europe
from US$0.0257
|
-
|
Buy Now | |
TE Store
from US$0.07
|
-
|
Buy Now | |
Sager
from US$0.0215
|
-
|
Buy Now |
Marker Style | Snap-On |
---|---|
Marker Material | Polyoxymethylene |
Marker Color | Yellow |
Marker Size | STD 03 |
Compatible Cable Diameter | .075 – .102in, 1.9 – 2.6mm |
Printed Marking Color | Black |
Packaging Quantity | 300 |
Packaging Method | Strip |
Marker Cut | Straight |
Printed Marking | C |
Wire Labels&Markers STD03Y-C | Rapid Electronics |
TE Connectivity - AMP Pre-Printed Markers STD03Y-C | Distrelec |
Std03Y-C |Amp Te Connectivity 4-1768042-2 | Newark Electronics |
Special Order: STD03Y-C Marker Style: Snap-On Marker Size: STD 03 Compatible Cable Diameter Range: 1.9 – 2.6 mm Compatible Cable Diameter Range: .075 – .102 in Primary Product Color: Yellow Snap-On STD 03 1.9 – 2.6 mm .075 – .102" | Std Snap-On Marker | Part Number: 4-1768042-2 | Internal Number: 4-1768042-2 | Alias Number: A23838-000 | Yellow | TE Connectivity | TE Store |
Wire Labels & Markers STD03Y-C | Sager |
Where can I find additional details, specifications and documents for a 4-1768042-2?
Additional datasheets, footprints and schematics for 4-1768042-2 are listed on our Part Details page. You can also find images and similar parts to 4-1768042-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1768042-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1768042-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1768042-2 fall under?
The 4-1768042-2 is listed under Identification & Labeling > Pre-Printed Markers.
Can I view similar or alternative parts?
You can view similar parts to 4-1768042-2 when available in the Pre-Printed Markers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1768042-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1768042-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1768042-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 4-1768042-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1768042-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1768042-2?
You can fill out our help required form which you can use to request a quote for 4-1768042-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.