Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shield Plating Material | Tin over Nickel |
---|---|
Shield Material | Brass |
Number of Positions | 4 |
Number of Conductors | 4 |
Keying | D |
Contact Current Rating (Max) | 1.5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 50µin |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester GF |
Mating Entry Location | Side |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Grounding Options | PCB and Panel Ground |
Connector Style | Receptacle |
Receptacle Configuration | Standard |
Product Type | Connector |
Operating Temperature Range | -20 – 80°C, -4 – 176°F |
4 Posn Se Sdl Rcpt W/Bdlk |Amp Te Connectivity 4-1761199-1 | Newark Electronics |
Conn SDL RCP 4 POS 2.54mm Solder RA Thru-Hole 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 4-1761199-1?
Additional datasheets, footprints and schematics for 4-1761199-1 are listed on our Part Details page. You can also find images and similar parts to 4-1761199-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1761199-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1761199-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1761199-1 fall under?
The 4-1761199-1 is listed under Connectors > Audio & Video Connectors > Shielded Data Link > SDL Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1761199-1 when available in the SDL Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1761199-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1761199-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1761199-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1761199-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1761199-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1761199-1?
You can fill out our help required form which you can use to request a quote for 4-1761199-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.