Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Connector Contact Load Condition | Selectively Loaded |
Contact Base Material | Brass |
Contact Mating Area Plating Material Thickness | 3.05µm, 120.08µin |
Contact Design | Square |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Mating Post Length | 7.7mm, .303in |
PCB Contact Termination Area Plating Material Thickness | 3.05µm, 120µin |
Contact Layout | Inline |
Contact Current Rating (Max) | 7.5A |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
コネクタの高さ | 8.5mm |
Connector Length | .9354in, 23.76mm |
PCB Thickness (Recommended) | .063in, 1.6mm |
Connector Width | .429in, 10.9mm |
Connector Height | 8.5mm, .3346in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 3.96mm, .156in |
Housing Color | Natural |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Mating Retention | With |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Connector System | Wire-to-Board |
Header Type | Unshrouded |
Glow Wire Rating | Glow Wire |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Post & Tail Length | .145in, 3.69mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Headers&wire Housings Ep 06P Header Asy No 5 Pin |Amp Te Connectivity 4-1744524-6 | Newark Electronics |
Headers&Wire Housings EP 06P HEADER ASY NO 5 PIN | Rapid Electronics |
TE Connectivity - AMP EP 06P HEADER ASY NO 5 PIN | Distrelec |
Where can I find additional details, specifications and documents for a 4-1744524-6?
Additional datasheets, footprints and schematics for 4-1744524-6 are listed on our Part Details page. You can also find images and similar parts to 4-1744524-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1744524-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1744524-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1744524-6 fall under?
The 4-1744524-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1744524-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1744524-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1744524-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1744524-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1744524-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1744524-6 often in real-time on the comparison pages.
What if I can't find stock of 4-1744524-6?
You can fill out our help required form which you can use to request a quote for 4-1744524-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.