Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Rows | 1 |
---|---|
Number of Positions | 5 |
Number of Active Positions | 4 |
Number of Signal Positions | 0 |
PCB Mount Orientation | Vertical |
Number of Power Positions | 0 |
Contact Mating Area Plating Thickness | 120µin, 3.04µm |
Contact Current Rating (Max) | 7.5A |
Contact Base Material | Brass |
Contact Termination Area Plating Thickness | 3.05µm, 3µm, 120µin |
Contact Mating Area Plating Material | Tin |
Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Retention | Without |
Length | .7795in, 19.8mm |
Height | .3346in, 8.5mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Width | .429in, 10.9mm |
Mating Post Length | .303in, 7.7mm |
Operating Voltage | 250VAC |
Housing Material | Nylon |
Housing Color | Natural |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | GWT 750°C (Without Flame) |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | Receptacle Assembly |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Unshrouded |
Product Type | Header |
Contact Type | Tab, Pin |
Housing Type | Plug |
Termination Post & Tail Length | 3.69mm, .145in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -13 – 221°F, -25 – 105°C |
Where can I find additional details, specifications and documents for a 4-1744524-5?
Additional datasheets, footprints and schematics for 4-1744524-5 are listed on our Part Details page. You can also find images and similar parts to 4-1744524-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1744524-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1744524-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1744524-5 fall under?
The 4-1744524-5 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1744524-5 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1744524-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1744524-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1744524-5 have stock available?
There is no stock from authorised distributors for 4-1744524-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1744524-5 often in real-time on the comparison pages.
What if I can't find stock of 4-1744524-5?
You can fill out our help required form which you can use to request a quote for 4-1744524-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.