Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.13
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Power Positions | 3 |
PCB Mount Orientation | Vertical |
Number of Positions | 3 |
Contact Termination Area Plating Thickness | 120µin, 3.05µm |
Contact Layout | Inline |
Contact Current Rating (Max) | 8A |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 118.11µin, 3µm |
Contact Base Material | Brass |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Width | .323in, 8.21mm |
Length | .468in, 11.88mm |
Height | 9.4mm, .37in |
Mating Post Length | 7.7mm, .303in |
PCB Thickness (Recommended) | .063mm, 1.6in |
Operating Voltage | 250VAC |
Housing Color | Yellow |
Housing Material | Nylon 66 |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Glow Wire Rating | Standard Part - Not Glow Wire |
Mating Alignment | Without |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Tab |
PCB Mount Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Alignment Type | Peg |
PCB Mount Retention | With |
Circuit Application | Power |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Connector System | Wire-to-Board |
Housing Type | Plug |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Type | Tab |
Product Type | Header |
Header Type | Unshrouded |
Termination Post & Tail Length | .145in, 3.7mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -25 – 105°C, -13 – 221°F |
Conn Wire to Board | Avnet America |
Where can I find additional details, specifications and documents for a 4-1744057-3?
Additional datasheets, footprints and schematics for 4-1744057-3 are listed on our Part Details page. You can also find images and similar parts to 4-1744057-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1744057-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1744057-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1744057-3 fall under?
The 4-1744057-3 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 4-1744057-3 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1744057-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1744057-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1744057-3 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1744057-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1744057-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1744057-3?
You can fill out our help required form which you can use to request a quote for 4-1744057-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.