Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal Type | Receptacle |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Terminal & Splice Type | Receptacle |
Overall Length | .846in, 21.5mm |
Accepts Wire Insulation Diameter Range | .086 – .134in, 2.2 – 3.4mm |
Mating Tab Thickness | .81mm, .032in |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 20 – 14AWG, .51 – 2.08mm² |
Receptacle Terminal Stock Thickness | .013in, .33mm |
Locking Lance Height | .93mm |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | Reeled with interleaving paper strip. |
Packaging Method | Strip/Reel |
Packaging Quantity | 4000 |
Wire/Cable Type | Regular Wire |
Insulated | No |
Insertion Force | Normal |
Wire Stop | No |
Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
.250 Ff Reel W Paper Rohs Compliant: Yes |Amp Te Connectivity 4-170031-2 | Newark Electronics |
Quick Disconnect Terminal 14-20AWG F 21.5mm 7.5mm Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 4-170031-2?
Additional datasheets, footprints and schematics for 4-170031-2 are listed on our Part Details page. You can also find images and similar parts to 4-170031-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-170031-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-170031-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-170031-2 fall under?
The 4-170031-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 4-170031-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-170031-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-170031-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-170031-2 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, Farnell and Power and Signal Group have stock available or on a lead time for 4-170031-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-170031-2 often in real-time on the comparison pages.
What if I can't find stock of 4-170031-2?
You can fill out our help required form which you can use to request a quote for 4-170031-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.