Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Positions | 120 |
PCB Mount Orientation | Vertical |
Stackable | No |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
Contact Mating Area Plating Material | Select Gold Flash |
Contact Current Rating (Max) | 9.5A, 1.25A |
Contact Shape & Form | Single Beam, Square |
PCB Contact Termination Area Plating Material Thickness | 9.8425µin, .25µm |
Contact Mating Area Plating Material Thickness | .25µm, 9.8425µin |
PCB Contact Termination Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
Contact Type | Pin |
コネクタの高さ | 13.26mm |
Row-to-Row Spacing | .185889in, 4.73mm |
Stack Height | 14mm, .551in |
PCB Thickness (Recommended) | .06mm, .25in |
Connector Height | 13.26mm, .5211in |
Impedance | 100Ω |
Operating Voltage | 125VAC |
Dielectric Withstanding Voltage (Max) | 675VAC |
Insulation Resistance | 2MΩ |
Housing Color | Black |
Centerline (Pitch) | .8mm, .031in |
Housing Material | LCP (Liquid Crystal Polymer) |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment | Without |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | None |
Comment | Use of stand offs recommended. Contact Product Engineering for recommendations. |
実装方法 | Pocket Tape |
Packaging Method | Pocket Tape |
Packaging Quantity | 125 |
Sealable | No |
Connector System | Board-to-Board |
Header Type | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 125°C, -85 – 257°F |
Where can I find additional details, specifications and documents for a 4-1658437-3?
Additional datasheets, footprints and schematics for 4-1658437-3 are listed on our Part Details page. You can also find images and similar parts to 4-1658437-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1658437-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1658437-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1658437-3 fall under?
The 4-1658437-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1658437-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1658437-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1658437-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1658437-3 have stock available?
There is no stock from authorised distributors for 4-1658437-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1658437-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1658437-3?
You can fill out our help required form which you can use to request a quote for 4-1658437-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.