Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | RP73PF2A14RBTDF |
Number of Resistors | 1 |
---|---|
Dimensions | 2 x 1.25 x .55mm |
Voltage Rating | 150V |
Tolerance | .1% |
Power Rating | .25W |
Resistance | 14Ω |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Product Type | Fixed Resistor |
Resistor Type | Precision Resistor |
Size Code | 0805 |
Element Type | Thin Film |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±25ppm/°C |
RP 2A 0.25W 14R 0.1% 25PPM 1K RL Resistance Value: 14 Ω Element Type: Thin Film Resistor Type: Precision Resistor Passive Component Tolerance: .1 % Number of Terminations: 2 Surface Mount Resistor | 14 Ω Thin Film Precision Resistor .1 % | Part Number: 4-1625868-1 | Internal Number: 4-1625868-1 | Alias Number: RP73PF2A14RBTDF | TE Connectivity | TE Store |
0805 14 Ohm ▒0.1% 0.25 W ▒25ppm/░C Surface Mount Thin Film Resistor | Future Electronics |
SMD Chip Resistor, 14 Ohm, ± 0.1%, 250 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet America |
SMD Chip Resistor, 14 Ohm, � 0.1%, 250 mW, 0805 [2012 Metric], Thin Film, High Power Precision | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1625868-1?
Additional datasheets, footprints and schematics for 4-1625868-1 are listed on our Part Details page. You can also find images and similar parts to 4-1625868-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1625868-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1625868-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1625868-1 fall under?
The 4-1625868-1 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1625868-1 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1625868-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1625868-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1625868-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 4-1625868-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1625868-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1625868-1?
You can fill out our help required form which you can use to request a quote for 4-1625868-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.