Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1625826-4 |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.70
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.80
|
12,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.75
|
12,000
in stock
|
Buy Now | |
Farnell
from US$2.15
|
12,000
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Resistors | 1 |
---|---|
Dimensions | 3.2 x 1.6 x .6mm |
Tolerance | 1% |
Resistance | .022Ω |
Power Rating | .25W |
Resistance Range | Up to 1kΩΩ |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Resistor Type | Low Ohmic Resistor |
Element Type | Foil |
Product Type | Fixed Resistor |
Size Code | 1206 |
Number of Terminations | 2 |
Termination Type | Solder |
Temperature Coefficient | ±75ppm/°C |
Current Sense Resistors-SMD TL2B R022 1% 4K RL | Rapid Electronics |
TE Connectivity - AMP SMD TL2B R022 1% 4K RL | Distrelec |
SURFACE MOUNT CURRENT SENSE RESISTORS | Farnell |
Res Metal Foil 1206 0.022 Ohm 1% 1/4W ±75ppm/°C Molded SMD SMD T/R | Avnet America |
Tl2B R022 1% 4K Rl |Amp Te Connectivity 4-1625826-4 | Newark Electronics |
Res Metal Foil 1206 0.022 Ohm 1% 1/4W �75ppm/�C Molded SMD SMD T/R | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1625826-4?
Additional datasheets, footprints and schematics for 4-1625826-4 are listed on our Part Details page. You can also find images and similar parts to 4-1625826-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1625826-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1625826-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1625826-4 fall under?
The 4-1625826-4 is listed under Passive Components > Resistors > Surface Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1625826-4 when available in the Surface Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1625826-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1625826-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1625826-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 4-1625826-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1625826-4 often in real-time on the comparison pages.
What if I can't find stock of 4-1625826-4?
You can fill out our help required form which you can use to request a quote for 4-1625826-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.