Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
SBCHE6560RJF,
4-1623732-2 |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.56
|
710
in stock
|
Buy Now | |
Conrad
from US$1.22
|
790
in stock
|
Buy Now | |
Newark Electronics
from US$0.85
|
710
in stock
|
Buy Now | |
Rapid Electronics
from US$0.90
|
710
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
710
in stock
|
Buy Now | |
Avnet America
from US$0.78
|
-
|
Buy Now | |
Boersig
from US$0.53
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Axial Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 38 x 7 x 8mm |
Tolerance | 5% |
Resistance Class | Up to 1kΩ |
Power Rating | 7W |
Resistance | 560Ω |
Mount Style | Axial Leaded |
Packaging Method | Loose Piece - Box |
Resistor Type | Power Resistor |
Product Type | Fixed Resistor |
Element Type | Wirewound |
Number of Terminations | 2 |
Termination Type | Tinned Copper Leads |
Temperature Coefficient | ±200ppm/°C |
Operating Temperature Range | -55 – 350°C |
Max. temperature: +350 °C | Conrad |
Wirewound Res.-Through Hole Bche 7 W 560R 5% |Amp Te Connectivity 4-1623732-2 | Newark Electronics |
Wirewound Res.-Through Hole BCHE 7 W 560R 5% | Rapid Electronics |
TE Connectivity - AMP Through-Hole Resistor BCHE 7 W 560R 5% | Distrelec |
Res Wirewound 560 Ohm 5% 7W ±200ppm/°C Ceramic AXL Thru-Hole | Avnet America |
Resistor, 560 Ohm, � 5%, 7 W, Axial Leaded, Wirewound, High Power | Avnet Abacus |
Where can I find additional details, specifications and documents for a 4-1623732-2?
Additional datasheets, footprints and schematics for 4-1623732-2 are listed on our Part Details page. You can also find images and similar parts to 4-1623732-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1623732-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1623732-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1623732-2 fall under?
The 4-1623732-2 is listed under Passive Components > Resistors > Through-Hole Resistors.
Can I view similar or alternative parts?
You can view similar parts to 4-1623732-2 when available in the Through-Hole Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1623732-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1623732-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1623732-2 have stock available?
Authorised distributors including Conrad, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 4-1623732-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1623732-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1623732-2?
You can fill out our help required form which you can use to request a quote for 4-1623732-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.