Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1609157-3 |
Prices starting from US$14.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$17.50
|
318
in stock
|
Buy Now | |
Newark Electronics
from US$17.86
|
318
in stock
|
Buy Now | |
Rapid Electronics
from US$18.80
|
318
in stock
|
Buy Now | |
Chip One Stop
from US$16.60
|
318
in stock
|
Buy Now | |
Farnell
from US$35.68
|
256
in stock
|
Buy Now | |
Heilind Electronics
from US$18.67
|
88
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$18.67
|
29
in stock
|
Buy Now | |
Avnet America
from US$14.10
|
-
|
Buy Now | |
Sager
from US$14.01
|
-
|
Buy Now |
Voltage (Max) | 250VAC |
---|---|
Current Rating | 10A |
Leakage Current (Max) (120VAC, 60Hz) | 250µA |
Mount Style | Extended Flange |
Mount Angle | Vertical |
Output Type | .250" FASTON |
Filtered | Yes |
Filter Type | Power Line |
Type of Connector | IEC 60320-1 C-14 |
Ground Option | None |
Ground Choke Option | No |
Input Type | IEC |
Ac Power Entry Modules 10Ejt1F=F8136B |Amp Te Connectivity 4-1609157-3 | Newark Electronics |
AC Power Entry Modules 10EJT1F=F8136B | Rapid Electronics |
TE Connectivity - AMP Mains Power Connector | Distrelec |
FILTERED IEC POWER ENTRY MODULES | Farnell |
4-1609157-3 10EJT1F=F8136B EMI INLET FILTER, QC TERM | Heilind Electronics |
AC Power Entry Modules 10EJT1F | Sager |
Where can I find additional details, specifications and documents for a 4-1609157-3?
Additional datasheets, footprints and schematics for 4-1609157-3 are listed on our Part Details page. You can also find images and similar parts to 4-1609157-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609157-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609157-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609157-3 fall under?
The 4-1609157-3 is listed under EMI Filters > Multi-Function Inlet Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609157-3 when available in the Multi-Function Inlet Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609157-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609157-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609157-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1609157-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609157-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1609157-3?
You can fill out our help required form which you can use to request a quote for 4-1609157-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.