Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1000APS12L |
Wiring Configuration | DELTA (3 wire + ground) |
---|---|
Current Rating | 1000A |
Leakage Current (Max) (250VAC, 50Hz) | 270mA |
Voltage (Max) | 520VAC |
Mount Style | Flanged |
Output Type | Bus Bar |
Filter Type | Power Line |
Input Type | Bus Bar |
Filtered | Yes |
Operating Temperature Range | -10 – 50°C |
1000Aps12L=F8412 |Amp Te Connectivity 4-1609114-7 | Newark Electronics |
Power Line Filter 50Hz to 60Hz 1000A 520VAC Quick Connect Flange Mount | Avnet America |
Corcom Power Line Filter 520V Stnd Perf Plated Copper Bus Bar | TE Connectivity 4-1609114-7 | RS Americas |
POWER LINE FILTER, 1KA, 0.006A, 520VAC | element14 |
Where can I find additional details, specifications and documents for a 4-1609114-7?
Additional datasheets, footprints and schematics for 4-1609114-7 are listed on our Part Details page. You can also find images and similar parts to 4-1609114-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1609114-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1609114-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1609114-7 fall under?
The 4-1609114-7 is listed under EMI Filters > Power Line Filters > 3-Phase Filters.
Can I view similar or alternative parts?
You can view similar parts to 4-1609114-7 when available in the 3-Phase Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1609114-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1609114-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1609114-7 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for 4-1609114-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1609114-7 often in real-time on the comparison pages.
What if I can't find stock of 4-1609114-7?
You can fill out our help required form which you can use to request a quote for 4-1609114-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.