Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Unplated |
---|---|
Terminal Type | Tab |
Terminal Orientation | Straight |
Terminal & Splice Type | Tab |
Mating Tab Thickness | .51mm, .02in |
Terminal Height | 8.39mm, .33in |
Material Thickness | .51mm, .02in |
Overall Length | 16.64mm, .655in |
Stock Thickness (Magnet Wire Side) | .51mm, .02in |
Mating Tab Width | .02in, 4.75mm |
Magnet Wire Size | .57 – .81mm, 23 – 20AWG |
Mating Retention Type | Hole |
Packaging Method | Package |
Wire/Cable Type | Magnet Wire |
Termination Method | IDC Standard |
Multiple Wire Tab Siameze |Amp Te Connectivity 4-1601142-1 | Newark Electronics |
Magnet Wire Terminal Loose Piece | Avnet America |
Where can I find additional details, specifications and documents for a 4-1601142-1?
Additional datasheets, footprints and schematics for 4-1601142-1 are listed on our Part Details page. You can also find images and similar parts to 4-1601142-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1601142-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1601142-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1601142-1 fall under?
The 4-1601142-1 is listed under Terminals & Splices > Magnet Wire Terminals.
Can I view similar or alternative parts?
You can view similar parts to 4-1601142-1 when available in the Magnet Wire Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1601142-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1601142-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1601142-1 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1601142-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1601142-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1601142-1?
You can fill out our help required form which you can use to request a quote for 4-1601142-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.