Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1589483-0 |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
PCB Mount Orientation | Horizontal |
Number of Standoffs | 2 |
Number of Positions | 15 |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 1.27 – 2.28µm, 50 – 90µin |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Base Material | Beryllium Copper |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Connector Length | .3835in, 9.74mm |
Connector Height | .126in, 3.2mm |
コネクタの高さ | 3.2mm |
Row-to-Row Spacing | 1.02mm, .04in |
Screw & Hole Diameter | .039in, 1mm |
Centerline (Pitch) | .025in, .64mm |
Housing Material | LCP (Liquid Crystal Polymer) |
Housing Plating Material | Nickel |
Housing Color | Black |
Connector Mounting Type | Board Mount |
Mounting/Mating Hardware | With |
PCB Mount Alignment | Without |
Surface Mount Extended Leads | Without |
Hardware Type | 1.0 mm X .160" Mounting Screw |
Mating Retention | With |
PCB Mount Retention | Without |
Strain Relief | Without |
Panel Mount Feature | Without |
Circuit Application | Power |
Packaging Method | Package |
実装方法 | Package |
Packaging Quantity | 5 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Surface Mount |
Conn Rectangular RCP 15 POS 0.64mm Solder RA SMD | Avnet America |
Where can I find additional details, specifications and documents for a 4-1589483-0?
Additional datasheets, footprints and schematics for 4-1589483-0 are listed on our Part Details page. You can also find images and similar parts to 4-1589483-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1589483-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1589483-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1589483-0 fall under?
The 4-1589483-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-1589483-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1589483-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1589483-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1589483-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 4-1589483-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1589483-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1589483-0?
You can fill out our help required form which you can use to request a quote for 4-1589483-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.