Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1571552-3 |
Prices starting from US$0.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.12
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.84
|
5,937
in stock
|
Buy Now | |
Chip One Stop
from US$0.71
|
5,937
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.43
|
32
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
-
|
Buy Now | |
element14
from US$1.72
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Frame Style | Ladder |
---|---|
Sleeve Material | Brass |
Color | Black |
Sleeve Plating Material | Tin |
Number of Positions | 8 |
Number of Rows | 2 |
Contact Current Rating (Max) | 3A |
Contact Type | Pin |
Contact Mating Area Plating Thickness | 25µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Mating Contact Type | Four-Fingered |
Contact Base Material | Beryllium Copper |
Socket Style | Standard |
Contact Fabrication | Stamped & Formed |
Socket Type | DIP |
Height Above PC Board | .105in, 2.67mm |
Length | .4in |
Insulation Resistance | 5000MΩ |
Contact Resistance | 10mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic Polyester |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Polarization |
Mounting Angle | Vertical |
PCB Mount Retention | Without |
Mating Alignment | With |
Circuit Application | Signal |
Quantity per Tube | 60 |
Packaging Method | Tube, Box & Tube |
Packaging Quantity | 60 |
Tubes per Box | 40 |
DIP Socket Type | Open Frame |
Profile | Standard |
Row-to-Row Spacing | .3in, 7.62mm |
Leg Style | Straight |
Product Type | Socket |
Connector & Contact Terminates To | Printed Circuit Board |
Contact Termination Type | Through Hole |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
IC&Component Sockets DIP .3CL 08P S&R OFRM AU/SN | Rapid Electronics |
Socket: integrated circuits | Transfer Multisort Elektronik |
Dip Socket, 8 Position, Through Hole | Newark Electronics |
IC SOCKET, DIP, 8POS, TH | element14 |
IC & Component Socket, 8 Contacts, DIP Socket, 2.54 mm, AUGAT 800, 7.62 mm, Beryllium Copper | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AUGAT 800 Series |
RoHS: | Unknown |
No. of Contacts | 8Contacts |
---|---|
Connector Type | DIP Socket |
Pitch Spacing | 2.54mm |
Product Range | AUGAT 800 Series |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 4-1571552-3?
Additional datasheets, footprints and schematics for 4-1571552-3 are listed on our Part Details page. You can also find images and similar parts to 4-1571552-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1571552-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1571552-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1571552-3 fall under?
The 4-1571552-3 is listed under Connectors > Card & Socket Connectors > IC Sockets > DIP Sockets.
Can I view similar or alternative parts?
You can view similar parts to 4-1571552-3 when available in the DIP Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1571552-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1571552-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1571552-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 4-1571552-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1571552-3 often in real-time on the comparison pages.
What if I can't find stock of 4-1571552-3?
You can fill out our help required form which you can use to request a quote for 4-1571552-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.