Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Barrier Strip Style | Dual Barrier |
Number of Rows | 2 |
Number of Positions | 4 |
Number of Levels | 1 |
Blade Size | .25 x .032in, 6.35 x .81mm |
Terminal Material | Brass |
Terminal Plating Material | Tin |
Quick Connect Blade Style | Flat, One Sided/45°, One Sided 90° |
Wire Size | .3 – 3mm², 22 – 12AWG |
Length | 2.17in, 55.2mm |
Current Rating | 20A |
Current Rating (Max) | 20A |
Voltage | 300V |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mounting Options | End Mounting Ears |
Screw Material | Steel |
Screw Plating Material | Nickel |
Mounting Insert | Without |
Mounting Angle | Vertical |
Screw Size | 6-32 |
Mounting Ears | With |
Top Hardware | Quick Connect Blades |
Comment | Other options available upon request, consult our Product Information Center. |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Block Style | Flat |
Bottom Termination Style | Quick Connects |
Operating Temperature Range | -40 – 120°C, -40 – 248°F |
4P.374 Dr Barrier,ss Qc Assy |Te Connectivity 4-1546306-2 | Newark Electronics |
4P.374 DR BARRIER,SS QC ASSY | Avnet America |
Where can I find additional details, specifications and documents for a 4-1546306-2?
Additional datasheets, footprints and schematics for 4-1546306-2 are listed on our Part Details page. You can also find images and similar parts to 4-1546306-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1546306-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1546306-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1546306-2 fall under?
The 4-1546306-2 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1546306-2 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1546306-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1546306-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1546306-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-1546306-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1546306-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1546306-2?
You can fill out our help required form which you can use to request a quote for 4-1546306-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.