Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1462000-8 |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$2.48
|
5,883
in stock
|
Buy Now | |
Rapid Electronics
from US$3.12
|
5,883
in stock
|
Buy Now | |
Chip One Stop
from US$2.00
|
5,883
in stock
|
Buy Now | |
element14
from US$3.87
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$3.79
|
-
|
Buy Now | |
Avnet America
from US$2.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Weight | .1764oz, 5g |
---|---|
Contact Number of Poles | 2 |
Contact Plating Material | Gold |
Contact Current Rating | 2A |
Terminal Type | PCB-THT |
Contact Material | Nickel-Titanium |
Contact Special Features | Bifurcated/Twin Contacts |
Contact Current Class | 0 – 2 A |
Contact Arrangement | 2 Form C (2 CO) |
Length | 20.2mm, .795in |
Height | 10.8mm, .425in |
Dimensions (L x W x H) (Approximate) | 20.2 x 10 x 10.8mm |
Height Class (Mechanical) | 10 – 11 mm |
Width | 10mm, .394in |
Width Class (Mechanical) | 8 – 10 mm |
Length Class (Mechanical) | 20 – 25 mm |
Insulation Initial Dielectric Between Adjacent Contacts | 750Vrms |
Voltage Standing Wave Ration (HF Parameter) | 1.03 @ 100MHz, 1.31 @ 900MHz |
Contact Voltage Rating | 220VDC, 250VAC |
Coil Voltage Rating | 5VDC |
Insulation Initial Dielectric Between Contacts and Coil | 1050Vrms |
Contact Limiting Making Current | 2A |
Coil Resistance | 63Ω |
Coil Type | Monostable |
Contact Limiting Short-Time Current | 2A |
Contact Limiting Continuous Current | 2A |
Contact Limiting Breaking Current | 2A |
Contact Switching Voltage (Max) | 220VDC, 250VAC |
Insulation Initial Dielectric Between Coil/Contact Class | 1000 V – 1500 VA |
Contact Switching Load (Min) | 10mA @ .02V |
Actuating System | DC |
Coil Power Rating (DC) | 400mW |
Insulation Initial Dielectric Between Open Contacts | 750Vrms |
Coil Magnetic System | Monostable, DC |
Power Consumption | 400mW |
Insulation Initial Resistance | 1000MΩ |
Coil Power Rating Class | 300 – 400 mW |
Mounting Type | Printed Circuit Board |
Performance Type | Standard |
Packaging Method | Box & Tube, Tube |
Relay Style | MT2 Relay |
Product Type | Relay |
Relay Type | MT2 Relay |
Insertion Loss (HF Parameter) | -.97dB @ 900MHz, -.02dB @ 100MHz |
Isolation (HF Parameter) | -31.8dB @ 100MHz, -14.2dB @ 900MHz |
Termination Type | Through Hole |
Environmental Ambient Temperature Class | 70 – 85°C |
Environmental Ambient Temperature (Max) | 85°C, 185°F |
Operating Temperature Range | -55 – 85°C |
Environmental Category of Protection | RTIII |
Low Signal Relays-PCB RELAY | Rapid Electronics |
TE Connectivity - Axicom RF Relay, DPDT, 2A | Distrelec |
SIGNAL RELAY, DPDT, 5VDC, 2A, THT | element14 |
C93422=Mt Relay 400 Mw 5 V |Amp Te Connectivity 4-1462000-8 | Newark Electronics |
Electromechanical Relay DPDT 2A 5VDC 63Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a 4-1462000-8?
Additional datasheets, footprints and schematics for 4-1462000-8 are listed on our Part Details page. You can also find images and similar parts to 4-1462000-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1462000-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1462000-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1462000-8 fall under?
The 4-1462000-8 is listed under Relays, Contactors & Switches > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1462000-8 when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1462000-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1462000-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1462000-8 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, element14 and Newark Electronics have stock available or on a lead time for 4-1462000-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1462000-8 often in real-time on the comparison pages.
What if I can't find stock of 4-1462000-8?
You can fill out our help required form which you can use to request a quote for 4-1462000-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.