Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1440000-1 |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.56
|
65
in stock
|
Buy Now | |
element14
from US$1.60
|
265
in stock
|
Buy Now | |
Farnell
from US$1.34
|
265
in stock
|
Buy Now | |
Newark Electronics
from US$1.86
|
-
|
Buy Now | |
Avnet America
from US$1.36
|
-
|
Buy Now | |
TTI Europe
from US$1.14
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Weight | .459oz, 13g |
---|---|
Insulation Special Features | 10000V Initial Surge Withstand Voltage between Contacts & Coil |
Contact Current Rating (Max) | 10A |
Contact Arrangement | 1 Form A (NO) |
Terminal Type | PCB-THT |
Contact Number of Poles | 1 |
Contact Current Class | 16A, 5 – 10A |
Contact Material | AgNi90/10 |
Insulation Clearance Class | 5 – 8mm |
Length Class (Mechanical) | 25 – 30mm |
Height Class (Mechanical) | 20 – 25mm |
Product Width | .504in, 12.8mm |
Product Length | 29.21mm, 1.15in |
Product Height | .811in, 20.6mm |
Insulation Clearance Between Contact & Coil | 5.5mm, .217in |
Width Class (Mechanical) | 12 – 16mm |
Insulation Initial Resistance | 1000MΩ |
Contact Limiting Short-Time Current | 10A |
Contact Limiting Continuous Current | 10A |
Contact Switching Load (Min) | 100mA @ 5V |
Insulation Initial Dielectric Between Contacts & Coil | 5000Vrms |
Contact Switching Voltage (Max) | 30VDC, 250VAC |
Coil Power Rating Class | 500 – 600mW |
Insulation Creepage Between Contact & Coil | 8mm, .315in |
Insulation Initial Dielectric Between Coil & Contact Class | 4000V |
Coil Resistance | 270Ω |
Insulation Creepage Class | 5.5 – 8mm |
Contact Voltage Rating | 250VAC |
Contact Limiting Making Current | 10A |
Insulation Initial Dielectric Between Open Contacts | 1000Vrms |
Coil Special Features | Sensitive Version, UL Coil Insulation Class A |
Contact Limiting Breaking Current | 10A |
Coil Power Rating DC | 540mW |
Coil Magnetic System | Monostable, DC |
Coil Voltage Rating | 12VDC |
Relay Mounting Type | Printed Circuit Board |
Packaging Method | Box & Carton |
実装方法 | Box & Carton |
Power Relay Type | Standard |
Environmental Ambient Temperature (Max) | 158°F, 70°C |
Environmental Ambient Temperature Class | 50 – 70°C |
Environmental Category of Protection | RTIII |
RELAY, SPST-NO, 250VAC, 30VDC, 10A | element14 |
TE Connectivity - OEG PCB Power Relay OMIH 1NO 16A DC 12V 270Ohm | Distrelec |
Omi-Sh-112Lm,394 |Amp Te Connectivity 4-1440000-1 | Newark Electronics |
Electromechanical Relay SPST-NO 10A 12VDC 270Ohm Through Hole | Avnet America |
APPLIANCE PCB RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a 4-1440000-1?
Additional datasheets, footprints and schematics for 4-1440000-1 are listed on our Part Details page. You can also find images and similar parts to 4-1440000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1440000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1440000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1440000-1 fall under?
The 4-1440000-1 is listed under Relays, Contactors & Switches > Relays > Power Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1440000-1 when available in the Power Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1440000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1440000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1440000-1 have stock available?
Authorised distributors including element14, Farnell, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 4-1440000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1440000-1 often in real-time on the comparison pages.
What if I can't find stock of 4-1440000-1?
You can fill out our help required form which you can use to request a quote for 4-1440000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.