Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437664-0 |
Prices starting from US$2.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.05
|
No stock
|
Buy Now | |
RS Americas
from US$2.91
|
411
in stock
|
Buy Now | |
Newark Electronics
from US$3.15
|
410
in stock
|
Buy Now | |
Chip One Stop
from US$3.18
|
410
in stock
|
Buy Now | |
Distrelec
from US$4.69
|
410
in stock
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Barrier Strip Style | Dual Barrier |
---|---|
Color | Black |
Number of Positions | 7 |
Number of Levels | 1 |
Number of Rows | 1 |
Terminal Plating Material | Tin |
Terminal Material | Copper Alloy |
Length | 2.686in, 68.22mm |
Wire Size | .3 – 3mm², 22 – 12AWG |
Current Rating (Max) | 20A |
Current Rating | 20A |
Voltage | 300V |
Centerline (Pitch) | .375in, 9.53mm |
Housing Material | Polyamide |
UL Flammability Rating | UL 94V-0 |
Mounting Options | None |
Screw Material | Steel |
Mounting Bushing | With |
Screw Head Type | Wire Clamp Combo Head |
Top Hardware | Wire Clamp Combo Head |
Screw Size | 6-32 |
Mounting Insert | Without |
Screw Plating Material | Zinc |
Mounting Angle | Vertical |
Mounting Ears | Without |
Comment | Do not order screw and captive clamp in combination with other top hardware., Other options available upon request, consult our Product Information Center. |
Packaging Quantity | 30 |
Packaging Method | Package |
Block Style | Flat |
Product Type | Barrier Strip |
Connector & Contact Terminates To | Printed Circuit Board |
Profile | Low |
Bottom Termination Style | Printed Circuit Pin |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
Buchanan Conn Term Strip 7 Position 9.53 mm Single Row | TE Connectivity 4-1437664-0 | RS Americas |
Dual .375 7P Steel Clamp-Plate |Amp Te Connectivity 4-1437664-0 | Newark Electronics |
TE Connectivity - AMP NC6-P108-07%3DNC6 ASSEMBLY | Distrelec |
7 Position 9.53mm Dual Barrier Vertical Mount Barrier Strip | Future Electronics |
Conn Barrier Strip 7 POS 9.53mm Solder ST Thru-Hole 20A/Contact | Avnet America |
Where can I find additional details, specifications and documents for a 4-1437664-0?
Additional datasheets, footprints and schematics for 4-1437664-0 are listed on our Part Details page. You can also find images and similar parts to 4-1437664-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437664-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437664-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437664-0 fall under?
The 4-1437664-0 is listed under Connectors > Terminal Blocks & Strips > Barrier Strips.
Can I view similar or alternative parts?
You can view similar parts to 4-1437664-0 when available in the Barrier Strips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437664-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437664-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437664-0 have stock available?
Authorised distributors including RS Americas, Newark Electronics, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-1437664-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437664-0 often in real-time on the comparison pages.
What if I can't find stock of 4-1437664-0?
You can fill out our help required form which you can use to request a quote for 4-1437664-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.