Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437565-9 |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
14,820
in stock
|
Buy Now | |
Avnet America
from US$0.14
|
30,000
in stock
|
Buy Now | |
RS Americas
from US$0.11
|
29,967
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
29,224
in stock
|
Buy Now | |
Distrelec
from US$0.18
|
29,224
in stock
|
Buy Now | |
Future Electronics
from US$0.16
|
27,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.17
|
750
in stock
|
Buy Now | |
SOS electronic
from US$0.17
|
-33
in stock
|
Buy Now | |
Avnet Abacus
-
|
5,250
in stock
|
Buy Now | |
Boersig
from US$0.14
|
-
|
Buy Now | |
Sager
from US$0.14
|
-
|
Buy Now |
Cover Material | Steel |
---|---|
Actuator Force | 5.648oz, 160g |
Actuator Color | Black |
Actuator Profile | Extended |
Case Material | Polyamide |
Case Color | Brown |
Bushing Style | Unthreaded |
Actuator Material | Polyamide |
Tactile Feel | With |
Support Bracket | Without |
Number of Actuators | 1 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Ganged | With |
ESD Grounding Terminal | Without |
Snap Action | Without |
Tactile | Yes |
Operating Function | NO |
Contact Current Rating | 50mA |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Button Width | 3.5mm, .138in |
Switch Height | .276in, 7mm |
Actuator Length | .134in, 3.4mm |
Process Sealed | No |
Low Profile | With |
Mounting Type | Surface Mount |
Mounting Angle | Vertical |
Comment | (On) indicates momentary position. |
Packaging Method | Loose Piece |
Illuminated | No |
Dust Proof | No |
Product Type | Switch |
Leg Style | Gull Wing |
Actuator Style | Round |
Termination Type | Printed Circuit Board |
Temperature Rating | Standard°C |
Switch Tactile OFF (ON) Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet America |
Switch, Tactile, SPST-NO, .05A, 24V, Surface Mount, Off-Mom, FSMJSMA Series | TE Connectivity 4-1437565-9 | RS Americas |
TE Connectivity FSM6JSMA SMT TACTILE PB SWITCH Keypad Sw | Distrelec |
FSM6JSMA 24 V 50 mA 1.6 N Surface Mount Tactile PB Switch | Future Electronics |
6x6mm SMD tactile switch,7mm H 1.6N | RS |
Microswitch TACT | Transfer Multisort Elektronik |
Tactile Switch 6x6mm Momentary 0-(1) SPST 50mA 24VDC H=7,0mm 1,6N SMD | SOS electronic |
Switch Tactile Round Button Gull Wing 0.05A 12VDC 1.57N SMD Bulk | Avnet Abacus |
Tactile Switches SPDT OFF(ON) GLWING SMT PB TACT SWITCH | Sager |
Where can I find additional details, specifications and documents for a 4-1437565-9?
Additional datasheets, footprints and schematics for 4-1437565-9 are listed on our Part Details page. You can also find images and similar parts to 4-1437565-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437565-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437565-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437565-9 fall under?
The 4-1437565-9 is listed under Relays, Contactors & Switches > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437565-9 when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437565-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437565-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437565-9 have stock available?
Authorised distributors including Avnet America, RS Americas, Chip One Stop, Distrelec and Future Electronics have stock available or on a lead time for 4-1437565-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437565-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1437565-9?
You can fill out our help required form which you can use to request a quote for 4-1437565-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.