Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437559-2 |
Prices starting from US$21.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$29.79
|
No stock
|
Buy Now | |
Newark Electronics
from US$30.59
|
225
in stock
|
Buy Now | |
Rapid Electronics
from US$25.29
|
225
in stock
|
Buy Now | |
Chip One Stop
from US$27.10
|
225
in stock
|
Buy Now | |
Distrelec
from US$26.56
|
225
in stock
|
Buy Now | |
Avnet America
from US$24.17
|
-
|
Buy Now | |
Sager
from US$21.95
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Style | Threaded |
---|---|
Color | Green |
Bushing Thread Size | 1/4-40 |
Seal Type | Terminal Seal (Insert Molded) |
Actuator Finish | Chrome |
Configuration (Pole-Throw) | Three Pole - Double Throw |
Operating Function | On None On |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold Flash over Silver |
Contact Current Rating | 6A |
Toggle Length | 16.51mm, .65in |
Contact Resistance | 10mΩ |
Voltage Rating | 28 VDC |
UL/CSA Current Rating (250V) | 3A |
Dielectric Strength | 1500VAC |
Insulation Resistance | 1000MΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Panel |
Comment | UL available when ordering - consult factory. |
Switch Type | Toggle |
Toggle Actuation | Vertical |
Product Type | Switch |
Toggle Style | Locking |
Sealed | Yes |
Termination Type | Vertical, Wire Lugs |
Toggle Switches 3Pdt On-None-On |Amp Te Connectivity 4-1437559-2 | Newark Electronics |
Toggle Switches 3PDT ON-NONE-ON | Rapid Electronics |
TE Connectivity - AMP Toggle Switch 3PDT On-on Latched 3A | Distrelec |
TOGGLE SWITCHES | Farnell |
Switch Toggle ON None ON 3PDT Locking Lever Wire Lug 6A 250VAC 28VDC Panel Mount with Threads | Avnet America |
Toggle Switches SWITCH TOGGLE | Sager |
Where can I find additional details, specifications and documents for a 4-1437559-2?
Additional datasheets, footprints and schematics for 4-1437559-2 are listed on our Part Details page. You can also find images and similar parts to 4-1437559-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437559-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437559-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437559-2 fall under?
The 4-1437559-2 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 4-1437559-2 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437559-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437559-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437559-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 4-1437559-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437559-2 often in real-time on the comparison pages.
What if I can't find stock of 4-1437559-2?
You can fill out our help required form which you can use to request a quote for 4-1437559-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.