Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 4-1437450-9 |
Prices starting from US$800.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$977.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$901.60
|
4
in stock
|
Buy Now | |
Rapid Electronics
from US$1,137.87
|
4
in stock
|
Buy Now | |
Chip One Stop
from US$997.00
|
4
in stock
|
Buy Now | |
Distrelec
from US$908.58
|
4
in stock
|
Buy Now | |
Avnet America
from US$836.08
|
-
|
Buy Now | |
Sager
from US$800.81
|
-
|
Buy Now |
Multiple Timing Ranges | Without |
---|---|
Delay Time | 10 – 100 seconds |
Type of Control | Knob |
Contact Current Rating | 10A@240VACA |
Contact Arrangement | 4 Form C, 4PDT, 4 C/O |
Dimensions (L x W x H) (Approximate) | 4.523 x 2.572 x 2.832in, 114.8 x 65.3 x 71.9mm |
Actuating System | DC |
Input Voltage | 48VDC |
Mounting Type | Mounting Bracket |
Mode of Operation | On-Delay |
Repeatability (Max) | ±10% |
Magnetic Blow-Out Device | Without |
Relay Type | Time Delay |
Product Type | Relay |
Product Category | Electromechanical Relays |
Termination Type | Screw Terminals |
Operating Temperature Range | -30 – 75°C |
Time Delay&timing Relays 4Formc 4Dpt 48V 10A |Amp Te Connectivity 4-1437450-9 | Newark Electronics |
Time Delay&Timing Relays 4FormC 4DPT 48V 10A | Rapid Electronics |
TE Connectivity 7014ND RLY STD ON 4P 48VDC 10 Time Delay | Distrelec |
Relay Time Delay 4PDT 10s to 100s Knob 10A 240VAC Screw Bracket Mount | Avnet America |
Time Delay & Timing Relays 4FormC 4DPT 48V 10A | Sager |
Where can I find additional details, specifications and documents for a 4-1437450-9?
Additional datasheets, footprints and schematics for 4-1437450-9 are listed on our Part Details page. You can also find images and similar parts to 4-1437450-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-1437450-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-1437450-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-1437450-9 fall under?
The 4-1437450-9 is listed under Relays, Contactors & Switches > Relays > Time Delay Relays.
Can I view similar or alternative parts?
You can view similar parts to 4-1437450-9 when available in the Time Delay Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-1437450-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-1437450-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-1437450-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 4-1437450-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-1437450-9 often in real-time on the comparison pages.
What if I can't find stock of 4-1437450-9?
You can fill out our help required form which you can use to request a quote for 4-1437450-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.